Anatech Electronics, Inc. 930 MHz Cavity Band Pass Filter (300W) AE930B11401

Description
930 MHz Cavity Band Pass Filter (300W)
Request a Quote
Description
930 MHz Cavity Band Pass Filter (300W)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
930 MHz Cavity Band Pass Filter (300W) - AE930B11401 - Anatech Electronics, Inc.
Garfield, NJ, United States
930 MHz Cavity Band Pass Filter (300W)
AE930B11401
930 MHz Cavity Band Pass Filter (300W) AE930B11401
930 MHz Cavity Band Pass Filter (300W)

930 MHz Cavity Band Pass Filter (300W)

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE930B11401
Product Name 930 MHz Cavity Band Pass Filter (300W)
Filter Type Bandpass
Fc 930 MHz
Bandwidth 20000 kHz
Insertion Loss 1.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

4980 MHz Cavity Band Pass Filter - AB4980B938 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4980 MHz
Bandwidth 10000 kHz
View Details
542 MHz Cavity Band Pass Filter - AB542B1314 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 542 MHz
Bandwidth 52000 kHz
View Details
5490 MHz WiFi Cavity Filter - AB5490B550 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Cavity Band Pass Filter - AB2412B1084 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 12000 kHz
View Details