Anatech Electronics, Inc. 900 - 930 / 1350 – 2700 MHz LC Diplexer AE930-1350LDP5444-SF

Description
900 - 930 / 1350 – 2700 MHz LC Diplexer
Request a Quote
Description
900 - 930 / 1350 – 2700 MHz LC Diplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
900 - 930 / 1350 – 2700 MHz LC Diplexer - AE930-1350LDP5444-SF - Anatech Electronics, Inc.
Garfield, NJ, United States
900 - 930 / 1350 – 2700 MHz LC Diplexer
AE930-1350LDP5444-SF
900 - 930 / 1350 – 2700 MHz LC Diplexer AE930-1350LDP5444-SF
900 - 930 / 1350 – 2700 MHz LC Diplexer

900 - 930 / 1350 – 2700 MHz LC Diplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE930-1350LDP5444-SF
Product Name 900 - 930 / 1350 – 2700 MHz LC Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

1710-1755 MHz / 2110-2155 MHz LTE Frequency Band 4 Cavity Duplexer - AD1732-2132D402 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.8 dB
Return Loss 15 dB
View Details
1850-1915/1930-1995 MHz LTE Frequency Band 2 Cavity Duplexer - AD1882-1962D439 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 18 dB
View Details
DC-1440 MHz / 2200-2500 MHz LC Diplexer - AE1440-2200DP5433 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 0.5000 dB
Return Loss 15 dB
View Details