Anatech Electronics, Inc. 9200 MHz Cavity Band Pass Filter AE9200B10988

Description
9200 MHz Cavity Band Pass Filter
Request a Quote
Description
9200 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9200 MHz Cavity Band Pass Filter - AE9200B10988 - Anatech Electronics, Inc.
Garfield, NJ, United States
9200 MHz Cavity Band Pass Filter
AE9200B10988
9200 MHz Cavity Band Pass Filter AE9200B10988
9200 MHz Cavity Band Pass Filter

9200 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9200B10988
Product Name 9200 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 9200 MHz
Bandwidth 250000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2350 MHz Cavity Band Pass - AB2350B890 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
2109.5 MHz Cavity Band Pass Filter - AB2109B706 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 20000 kHz
View Details
2390 MHz Cavity Band Pass Filter - AB2390B1010 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2390 MHz
Bandwidth 20000 kHz
View Details
900-1700 MHz Cavity Band Pass Filter - AB1300B1339 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 800000 kHz
View Details