Anatech Electronics, Inc. 915 MHz / 512 MHz Cavity Duplexer AE915-512DB5398

Description
915 MHz / 512 MHz Cavity Duplexer
Request a Quote
Description
915 MHz / 512 MHz Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
915 MHz / 512 MHz Cavity Duplexer - AE915-512DB5398 - Anatech Electronics, Inc.
Garfield, NJ, United States
915 MHz / 512 MHz Cavity Duplexer
AE915-512DB5398
915 MHz / 512 MHz Cavity Duplexer AE915-512DB5398
915 MHz / 512 MHz Cavity Duplexer

915 MHz / 512 MHz Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE915-512DB5398
Product Name 915 MHz / 512 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

5G NR Frequency Bands 12/5/4/2/30 Uplink Multiplexer - AE702-836-1732-1880-2310MP1019 - Anatech Electronics, Inc.
Specs
Device Type Multiplexer
Package Type Connectorized
Connectors SMA; SMA (F)
View Details
4460-4940 MHz Cavity Diplexer - AD4460-4940D256 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 0.8000 dB
Return Loss 16 dB
View Details
1850-1865 MHz / 1930-1945 MHz Cavity Duplexer - AE1857-1937DB40A - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
5885/5915 MHz Cavity Duplexer - AD5885-5915D465 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3.5 dB
Return Loss 15 dB
View Details