Anatech Electronics, Inc. 915 / 1257.5 / 1584.5 MHz Ceramic Triplexer AE915-1257-1584CT6553

Description
921.5 / 1257.5 / 1584.5 MHz Ceramic Triplexer
Request a Quote
Description
921.5 / 1257.5 / 1584.5 MHz Ceramic Triplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
915 / 1257.5 / 1584.5 MHz Ceramic Triplexer - AE915-1257-1584CT6553 - Anatech Electronics, Inc.
Garfield, NJ, United States
915 / 1257.5 / 1584.5 MHz Ceramic Triplexer
AE915-1257-1584CT6553
915 / 1257.5 / 1584.5 MHz Ceramic Triplexer AE915-1257-1584CT6553
921.5 / 1257.5 / 1584.5 MHz Ceramic Triplexer

921.5 / 1257.5 / 1584.5 MHz Ceramic Triplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE915-1257-1584CT6553
Product Name 915 / 1257.5 / 1584.5 MHz Ceramic Triplexer
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

14.4-14.89 GHz / 15.15-15.35 GHz Cavity Duplexer - AE14645-15250DB5291 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3.5 dB
Return Loss 10 dB
View Details
5G/LTE Frequency Band 30(WCS)/ Band 41 / Band 66(Extended AWS) /Band 71 Multiplexer - AE2355-2593-2155-634MP1021 - Anatech Electronics, Inc.
Specs
Device Type Multiplexer
Package Type Connectorized
Connectors Type N; N-Type (F)
View Details
4895-5005 MHz / 6420-6530 MHz Cavity Duplexer with Right Angle Connectors - AE4950-6475DB5504-RA - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss -15 dB
View Details
450 MHz, Block G/J, Duplexer - AD467-457D332 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 15 dB
View Details