Anatech Electronics, Inc.
910 MHz Bandpass Filter
AE910B11341
Description
910 MHz Bandpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
910 MHz Bandpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE910B11341 |
|
Product Name
|
910 MHz Bandpass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
910 MHz
|
|
Bandwidth
|
30000 kHz
|
|
Insertion Loss
|
3 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2084 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3504 MHz
Bandwidth
10000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
18500 MHz
Bandwidth
5.00E6 kHz
View Details
Anatech Electronics, Inc.
Fc
2355 MHz
Bandwidth
10000 kHz
Insertion Loss
1 dB
View Details