Anatech Electronics, Inc.
9100 MHz Bandpass Filter
AE9100B12326
Description
9100 MHz Bandpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
9100 MHz Bandpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE9100B12326 |
|
Product Name
|
9100 MHz Bandpass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
9100 MHz
|
|
Bandwidth
|
100000 kHz
|
|
Insertion Loss
|
1.5 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2102 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5400 MHz
Bandwidth
100000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2600 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1300 MHz
Bandwidth
800000 kHz
View Details