Anatech Electronics, Inc. 185 MHz Crossover Frequency Duplexer AE91-165DB5239

Description
185 MHz Crossover Frequency Duplexer
Request a Quote
Description
185 MHz Crossover Frequency Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
185 MHz Crossover Frequency Duplexer - AE91-165DB5239 - Anatech Electronics, Inc.
Garfield, NJ, United States
185 MHz Crossover Frequency Duplexer
AE91-165DB5239
185 MHz Crossover Frequency Duplexer AE91-165DB5239
185 MHz Crossover Frequency Duplexer

185 MHz Crossover Frequency Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE91-165DB5239
Product Name 185 MHz Crossover Frequency Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

900 MHz / 1800 MHz / 2600 MHz Triplexer - AD900-1800-2700TR309 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.3500 dB
View Details
2500-2570 / 2620-2690 MHz LTE Frequency Band 7 Cavity Duplexer - AD2535-2655D388 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 15 dB
View Details
2030 - 2114 MHz / 2284 - 2291 MHz Cavity Duplexer - AE2072-2287DB5534 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
400 / 433 / 1500 MHz Cavity Triplexer - AE400-433-1500TR1293 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 1 dB
View Details