Anatech Electronics, Inc. 868 – 928 / 2190 – 2390 MHz Cavity Duplexer AE898-2290DB5546

Description
868 – 928 / 2190 – 2390 MHz Cavity Duplexer
Request a Quote
Description
868 – 928 / 2190 – 2390 MHz Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
868 – 928 / 2190 – 2390 MHz Cavity Duplexer - AE898-2290DB5546 - Anatech Electronics, Inc.
Garfield, NJ, United States
868 – 928 / 2190 – 2390 MHz Cavity Duplexer
AE898-2290DB5546
868 – 928 / 2190 – 2390 MHz Cavity Duplexer AE898-2290DB5546
868 – 928 / 2190 – 2390 MHz Cavity Duplexer

868 – 928 / 2190 – 2390 MHz Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE898-2290DB5546
Product Name 868 – 928 / 2190 – 2390 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

461.775 MHz / 466.775 MHz Cavity Duplexer - AE461-466DB5496 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.3 to 1.6 dB
Return Loss 14 dB
View Details
3437.5 MHz 3537.5 MHz Cavity Duplexer - AD3437-3537D240 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
1865-1885 MHz / 1945-1965 MHz Cavity Duplexer - AE1875-1955DB2025 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.5000 dB
Return Loss 15 dB
View Details
3450 - 3475/ 3550 - 3575 MHz Cavity Duplexer - AD3462-3562D289 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details