Anatech Electronics, Inc. RF Multiplexers AE897-942DB3056

Description
RF Duplexer 890MHz ~ 905MHz / 935MHz ~ 950MHz Module, SMA Connectors
Description
RF Duplexer 890MHz ~ 905MHz / 935MHz ~ 950MHz Module, SMA Connectors
Datasheet
Datasheet Summary
Powered by GS/AI

The AE897-942DB3056 is an RF duplexer designed for GSM applications, operating within two frequency bands: 890-905 MHz and 935-950 MHz. Each band features a bandwidth of 15 MHz. The device exhibits a passband insertion loss of less than or equal to 1.0 dB and a return loss of at least 17 dB, ensuring efficient signal transmission. Isolation between the bands is greater than or equal to 70 dB, which helps to minimize interference. The duplexer is equipped with SMA female connectors and is designed for threaded mounting, making it suitable for various installation scenarios. Its dimensions are 6.62 x 3.45 x 2.75 inches. The operating temperature range is from -40 to +70 degrees Celsius, with a storage temperature range of -50 to +85 degrees Celsius, indicating its robustness for different environmental conditions.

Datasheet Summary
Powered by GS/AI

The AE897-942DB3056 is an RF duplexer designed for GSM applications, operating within two frequency bands: 890-905 MHz and 935-950 MHz. Each band features a bandwidth of 15 MHz. The device exhibits a passband insertion loss of less than or equal to 1.0 dB and a return loss of at least 17 dB, ensuring efficient signal transmission. Isolation between the bands is greater than or equal to 70 dB, which helps to minimize interference. The duplexer is equipped with SMA female connectors and is designed for threaded mounting, making it suitable for various installation scenarios. Its dimensions are 6.62 x 3.45 x 2.75 inches. The operating temperature range is from -40 to +70 degrees Celsius, with a storage temperature range of -50 to +85 degrees Celsius, indicating its robustness for different environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - AE897-942DB3056 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
AE897-942DB3056
RF Multiplexers AE897-942DB3056
RF Duplexer 890MHz ~ 905MHz / 935MHz ~ 950MHz Module, SMA Connectors

RF Duplexer 890MHz ~ 905MHz / 935MHz ~ 950MHz Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Multiplexers
Product Number AE897-942DB3056
Product Name RF Multiplexers
Package Type Module, SMA Connectors
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HCT4067D-Q100J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT137
View Details
Signal Switches, Multiplexers, Decoders - 74ACT11257NSR - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC; 20-SOIC (0.209\", 5.30mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details