Anatech Electronics, Inc.
860 MHz Bandpass Filter
AE860B11342
Description
860 MHz Bandpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
860 MHz Bandpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE860B11342 |
|
Product Name
|
860 MHz Bandpass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
860 MHz
|
|
Bandwidth
|
30000 kHz
|
|
Insertion Loss
|
3 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2212 MHz
Bandwidth
22000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2086 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2490 MHz
Bandwidth
22000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4050 MHz
Bandwidth
600000 kHz
View Details