Anatech Electronics, Inc.
811 MHz SAW Filter
AE811SB1164
Description
811 MHz SAW Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
811 MHz SAW Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE811SB1164 |
|
Product Name
|
811 MHz SAW Filter |
|
Filter Type
|
Bandpass
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2350 MHz
Bandwidth
320000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2350 MHz
Bandwidth
300000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2490 MHz
Bandwidth
22000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2050 MHz
Bandwidth
34000 kHz
View Details