Anatech Electronics, Inc. 75 MHz Saw Filter AE75SB1157

Description
75 MHz Saw Filter
Request a Quote
Description
75 MHz Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
75 MHz Saw Filter - AE75SB1157 - Anatech Electronics, Inc.
Garfield, NJ, United States
75 MHz Saw Filter
AE75SB1157
75 MHz Saw Filter AE75SB1157
75 MHz Saw Filter

75 MHz Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE75SB1157
Product Name 75 MHz Saw Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

5500 MHz WiFi Cavity Filter - AB5500B954 - Anatech Electronics, Inc.
Specs
Fc 5500 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Cavity Band Pass Filter - AB2049B621 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
1860-1945 MHz Cavity Band Pass Filter - AB1902B859 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1902 MHz
Bandwidth 85000 kHz
View Details
2375.5 MHz Cavity Band Pass Filter - AB2375B915 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 25000 kHz
View Details