Anatech Electronics, Inc. 7295 MHz Cavity Band Pass Filter AE7295B11997

Description
7295 MHz Cavity Band Pass Filter
Request a Quote
Description
7295 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
7295 MHz Cavity Band Pass Filter - AE7295B11997 - Anatech Electronics, Inc.
Garfield, NJ, United States
7295 MHz Cavity Band Pass Filter
AE7295B11997
7295 MHz Cavity Band Pass Filter AE7295B11997
7295 MHz Cavity Band Pass Filter

7295 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE7295B11997
Product Name 7295 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 7295 MHz
Insertion Loss 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2458 MHz Cavity Band Pass Filter - AB2458B724 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 32000 kHz
View Details
26.1 GHz Cavity Band Pass Filter - AB26000B1030 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 26000 MHz
Bandwidth 3.40E6 kHz
View Details
1795MHz Cavity Band Pass filter - AB1795B1225 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1795 MHz
Insertion Loss 1.5 dB
View Details
1161.45-1191.45 MHz Cavity Band Pass Filter - AB1176B1219 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 30000 kHz
View Details