Anatech Electronics, Inc.
70 MHz Crystal Filter
AE70CR370
Description
70 MHz Crystal Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
70 MHz Crystal Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE70CR370 |
|
Product Name
|
70 MHz Crystal Filter |
|
Filter Type
|
Bandpass
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2072 MHz
Bandwidth
95000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1650 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3412 MHz
Bandwidth
25000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2436 MHz
Bandwidth
73000 kHz
View Details