Anatech Electronics, Inc. 70 MHz LC Band Pass Filter AE70B5476

Description
70 MHz LC Band Pass Filter
Request a Quote
Description
70 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
70 MHz LC Band Pass Filter - AE70B5476 - Anatech Electronics, Inc.
Garfield, NJ, United States
70 MHz LC Band Pass Filter
AE70B5476
70 MHz LC Band Pass Filter AE70B5476
70 MHz LC Band Pass Filter

70 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE70B5476
Product Name 70 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 70 MHz
Bandwidth 30000 kHz
Insertion Loss 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.6 GHz Cavity Band Pass Filter - AB2600B857 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 220000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B1125 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 34000 kHz
View Details
2345-2355 MHz Cavity Band Pass Filter - AB2350B1256 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 10000 kHz
View Details
1160 MHz Cavity Band Pass Filter - AB1160B514 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 54000 kHz
View Details