Anatech Electronics, Inc.
70 MHz Band Pass Filter
AE70B3738
Description
70 MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
70 MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE70B3738 |
|
Product Name
|
70 MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
70 MHz
|
|
Bandwidth
|
3500 kHz
|
|
Insertion Loss
|
8 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3750 MHz
Bandwidth
40000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5550 MHz
Bandwidth
610000 kHz
View Details
Anatech Electronics, Inc.
Fc
2315 MHz
Bandwidth
10000 kHz
Insertion Loss
1 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2412 MHz
Bandwidth
12000 kHz
View Details