Anatech Electronics, Inc. 623 MHz Cavity Band Pass Filter AE623B1371

Description
623 MHz Cavity Band Pass Filter
Request a Quote
Description
623 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
623 MHz Cavity Band Pass Filter - AE623B1371 - Anatech Electronics, Inc.
Garfield, NJ, United States
623 MHz Cavity Band Pass Filter
AE623B1371
623 MHz Cavity Band Pass Filter AE623B1371
623 MHz Cavity Band Pass Filter

623 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE623B1371
Product Name 623 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 623 MHz
Bandwidth 18000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2500 MHz Cavity Band Pass Filter - AB2500B914 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 600000 kHz
View Details
1600 MHz Cavity Band Pass Filter - AB1600B902 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
2042.5 MHz Cavity Band Pass Filter - AB2042B685 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 12000 kHz
View Details
5550 MHz WiFi Cavity Filter - AB5550B553 - Anatech Electronics, Inc.
Specs
Fc 5550 MHz
Bandwidth 97000 kHz
Insertion Loss 1.5 dB
View Details