Anatech Electronics, Inc. 6150 MHz Cavity Bandpass Filter for Outdoor AE6150B12176-O

Description
6150 MHz Cavity Bandpass Filter for Outdoor
Request a Quote
Description
6150 MHz Cavity Bandpass Filter for Outdoor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6150 MHz Cavity Bandpass Filter for Outdoor - AE6150B12176-O - Anatech Electronics, Inc.
Garfield, NJ, United States
6150 MHz Cavity Bandpass Filter for Outdoor
AE6150B12176-O
6150 MHz Cavity Bandpass Filter for Outdoor AE6150B12176-O
6150 MHz Cavity Bandpass Filter for Outdoor

6150 MHz Cavity Bandpass Filter for Outdoor

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE6150B12176-O
Product Name 6150 MHz Cavity Bandpass Filter for Outdoor
Filter Type Bandpass
Fc 6150 MHz
Bandwidth 500000 kHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2835 MHz Cavity Band Pass Filter - AB2835B1262 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2835 MHz
Bandwidth 56000 kHz
View Details
5590 MHz WiFi Cavity Filter - AB5590B567 - Anatech Electronics, Inc.
Specs
Fc 5590 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Cavity Band Pass Filter - AB2101B1131 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B642 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 12000 kHz
View Details