Anatech Electronics, Inc. 5925 MHz Cavity Bandpass Filter AE5925B11831

Description
5925 MHz Cavity Bandpass Filter
Request a Quote
Description
5925 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5925 MHz Cavity Bandpass Filter - AE5925B11831 - Anatech Electronics, Inc.
Garfield, NJ, United States
5925 MHz Cavity Bandpass Filter
AE5925B11831
5925 MHz Cavity Bandpass Filter AE5925B11831
5925 MHz Cavity Bandpass Filter

5925 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5925B11831
Product Name 5925 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 5925 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

3500 MHz Cavity Band Pass Filter - AB3500B1279 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
5225 MHz Cavity Band Pass Filter - AB5225B1319 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5225 MHz
Bandwidth 150000 kHz
View Details
1975-2000 MHz Cavity Band Pass Filter - AB1987B483 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1988 MHz
Bandwidth 25000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1343 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details