Anatech Electronics, Inc. 5550 MHz Cavity Band Pass Filter AE5550B11695

Description
5550 MHz Cavity Band Pass Filter
Request a Quote
Description
5550 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5550 MHz Cavity Band Pass Filter - AE5550B11695 - Anatech Electronics, Inc.
Garfield, NJ, United States
5550 MHz Cavity Band Pass Filter
AE5550B11695
5550 MHz Cavity Band Pass Filter AE5550B11695
5550 MHz Cavity Band Pass Filter

5550 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5550B11695
Product Name 5550 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 902000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2600 MHz Cavity Band Pass Filter - AB2600B711 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Insertion Loss 1.5 dB
View Details
170 MHz Cavity Band Pass Filter - AB170B1181 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 170 MHz
Bandwidth 8000 kHz
View Details
5310 MHz Wifi Cavity Band Pass Filter - AB5310B969 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5310 MHz
Bandwidth 40000 kHz
View Details
2300-2400 MHz WiFi Cavity Band Pass Filter with TNC-F connectors - AB2350B490-TF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details