Anatech Electronics, Inc. 551 MHz Cavity Band Pass Filter AE551B10094

Description
551 MHz Cavity Band Pass Filter
Request a Quote
Description
551 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
551 MHz Cavity Band Pass Filter - AE551B10094 - Anatech Electronics, Inc.
Garfield, NJ, United States
551 MHz Cavity Band Pass Filter
AE551B10094
551 MHz Cavity Band Pass Filter AE551B10094
551 MHz Cavity Band Pass Filter

551 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE551B10094
Product Name 551 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 551 MHz
Bandwidth 18000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

4881.55 MHz Cavity Band Pass Filter - AB4881B521 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 10000 kHz
View Details
1850-1910 MHz Frequency Band 2 Cavity Band Pass Filter - AB1880B637 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1880 MHz
Bandwidth 60000 kHz
View Details
1737.5 Cavity Band Pass Filter - AB1737B1203 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1738 MHz
Bandwidth 245000 kHz
View Details
WiFi Cavity Band Pass Filter - AB1999B682 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 12000 kHz
View Details