Anatech Electronics, Inc. 5150 MHz Cavity Bandpass Filter AE5150B12145

Description
5150 MHz Cavity Bandpass Filter
Request a Quote
Description
5150 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5150 MHz Cavity Bandpass Filter - AE5150B12145 - Anatech Electronics, Inc.
Garfield, NJ, United States
5150 MHz Cavity Bandpass Filter
AE5150B12145
5150 MHz Cavity Bandpass Filter AE5150B12145
5150 MHz Cavity Bandpass Filter

5150 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5150B12145
Product Name 5150 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 5150 MHz
Bandwidth 300000 kHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2200-2300 MHz Cavity Band Pass Filter - AB2250B1212 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
1175 MHz Cavity Band Pass Filter - AB1175B1271 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1175 MHz
Bandwidth 50000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1074 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
View Details
26.1 GHz Cavity Band Pass Filter - AB26000B1030 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 26000 MHz
Bandwidth 3.40E6 kHz
View Details