Anatech Electronics, Inc. 512 MHz LC Band Pass Filter AE512B5458

Description
512 MHz LC Band Pass Filter
Request a Quote
Description
512 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
512 MHz LC Band Pass Filter - AE512B5458 - Anatech Electronics, Inc.
Garfield, NJ, United States
512 MHz LC Band Pass Filter
AE512B5458
512 MHz LC Band Pass Filter AE512B5458
512 MHz LC Band Pass Filter

512 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE512B5458
Product Name 512 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 512 MHz
Bandwidth 188000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2422B1086 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 12000 kHz
View Details
3450 MHz Cavity Band Pass Filter - AB3450B1342 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3450 MHz
Bandwidth 80000 kHz
View Details
1850-1865 MHz Cavity Band Pass Filter - AB1857B789 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1857 MHz
Bandwidth 15000 kHz
View Details
5490-5590 MHz Cavity Band Pass Filter - AB5540B1166 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5540 MHz
Bandwidth 100000 kHz
View Details