Anatech Electronics, Inc.
500 MHz Band Pass Filter
AE500B9972
Description
500 MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
500 MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE500B9972 |
|
Product Name
|
500 MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
500 MHz
|
|
Bandwidth
|
500000 kHz
|
|
Insertion Loss
|
2 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4935 MHz
Bandwidth
40000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1880 MHz
Bandwidth
60000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2476 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2415 MHz
Bandwidth
20000 kHz
View Details