Anatech Electronics, Inc. 500 MHz LC Band Pass Filter AE500B11158

Description
500 MHz LC Band Pass Filter
Request a Quote
Description
500 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
500 MHz LC Band Pass Filter - AE500B11158 - Anatech Electronics, Inc.
Garfield, NJ, United States
500 MHz LC Band Pass Filter
AE500B11158
500 MHz LC Band Pass Filter AE500B11158
500 MHz LC Band Pass Filter

500 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE500B11158
Product Name 500 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 500 MHz
Bandwidth 150000 kHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

3337.5 MHz Cavity Band Pass Filter - AB3337B592 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3338 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B630 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2350B489 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details
350 MHz Cavity Band Pass Filter - AB350B1335 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 350 MHz
Bandwidth 260000 kHz
View Details