Anatech Electronics, Inc. 495 MHz LC Band Pass Filter AE495B11188

Description
495 MHz LC Band Pass Filter
Request a Quote
Description
495 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
495 MHz LC Band Pass Filter - AE495B11188 - Anatech Electronics, Inc.
Garfield, NJ, United States
495 MHz LC Band Pass Filter
AE495B11188
495 MHz LC Band Pass Filter AE495B11188
495 MHz LC Band Pass Filter

495 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE495B11188
Product Name 495 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 495 MHz
Bandwidth 10000 kHz
Insertion Loss 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

1870-1885 MHz Cavity Band Pass Filter - AB1877B790 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1877 MHz
Bandwidth 15000 kHz
View Details
2242 MHz WiFi Cavity Band Pass Filter - AB2242B981 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2242 MHz
Bandwidth 22000 kHz
View Details
2.495-2.690 GHz Cavity Bandpass - AB2592B763 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2592 MHz
Bandwidth 195000 kHz
View Details
4825 MHz Cavity Band Pass Filter - AB4825B1332 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4825 MHz
Bandwidth 185000 kHz
View Details