Anatech Electronics, Inc. 480 MHz LC Band Pass Filter AE480B11271

Description
480 MHz LC Band Pass Filter
Request a Quote
Description
480 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
480 MHz LC Band Pass Filter - AE480B11271 - Anatech Electronics, Inc.
Garfield, NJ, United States
480 MHz LC Band Pass Filter
AE480B11271
480 MHz LC Band Pass Filter AE480B11271
480 MHz LC Band Pass Filter

480 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE480B11271
Product Name 480 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 480 MHz
Bandwidth 26000 kHz
Insertion Loss 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1780 MHz Cavity Band Pass Filter - AB1780B716 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
2300-2400 MHz WiFi Cavity Band Pass Filter - AB2350B490 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
4935 MHz Cavity Band Pass Filter - AB4935B906 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4935 MHz
Bandwidth 57000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B641 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 12000 kHz
View Details