Anatech Electronics, Inc. 4700 MHz Cavity Bandpass Filter AE4700B6588

Description
4700 MHz Cavity Bandpass Filter
Request a Quote
Description
4700 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4700 MHz Cavity Bandpass Filter - AE4700B6588 - Anatech Electronics, Inc.
Garfield, NJ, United States
4700 MHz Cavity Bandpass Filter
AE4700B6588
4700 MHz Cavity Bandpass Filter AE4700B6588
4700 MHz Cavity Bandpass Filter

4700 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4700B6588
Product Name 4700 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 4700 MHz
Bandwidth 600000 kHz
Insertion Loss 0.4000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2016.5 MHz Cavity Band Pass Filter - AB2016B693 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B626 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details
1175 MHz Cavity Band Pass Filter - AB1175B1271 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1175 MHz
Bandwidth 50000 kHz
View Details
2084.5 MHz Cavity Band Pass Filter - AB2084B688 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details