Anatech Electronics, Inc. 4550 MHz Outdoor Cavity Band Pass Filter AE4550B10927

Description
4550 MHz Outdoor Cavity Band Pass Filter
Request a Quote
Description
4550 MHz Outdoor Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4550 MHz Outdoor Cavity Band Pass Filter - AE4550B10927 - Anatech Electronics, Inc.
Garfield, NJ, United States
4550 MHz Outdoor Cavity Band Pass Filter
AE4550B10927
4550 MHz Outdoor Cavity Band Pass Filter AE4550B10927
4550 MHz Outdoor Cavity Band Pass Filter

4550 MHz Outdoor Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4550B10927
Product Name 4550 MHz Outdoor Cavity Band Pass Filter
Filter Type Bandpass
Fc 4550 MHz
Bandwidth 200000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2490.5 MHz Cavity Band Pass Filter - AB2490B725 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 15000 kHz
View Details
2337.5 MHz Cavity Band Pass Filter - AB2337B1007 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2338 MHz
Bandwidth 19200 kHz
View Details
3750-4350 MHz Band Pass Filter - AB4050B898 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4050 MHz
Bandwidth 600000 kHz
View Details
2237 MHz WiFi Cavity Band Pass Filter - AB2237B923 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2237 MHz
Bandwidth 22000 kHz
View Details