Anatech Electronics, Inc. 451.5 MHz Band Pass Filter AE451B10952

Description
451.5 MHz Band Pass Filter
Request a Quote
Description
451.5 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
451.5 MHz Band Pass Filter - AE451B10952 - Anatech Electronics, Inc.
Garfield, NJ, United States
451.5 MHz Band Pass Filter
AE451B10952
451.5 MHz Band Pass Filter AE451B10952
451.5 MHz Band Pass Filter

451.5 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE451B10952
Product Name 451.5 MHz Band Pass Filter
Filter Type Bandpass
Fc 452 MHz
Bandwidth 5000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2007.5 MHz Cavity Band Pass Filter - AB2007B1345 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2008 MHz
Bandwidth 485000 kHz
View Details
4881.55 MHz Cavity Band Pass Filter - AB4881B522 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 50000 kHz
View Details
5785 MHz Cavity Band Pass Filter - AB5785B730 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5785 MHz
Bandwidth 100000 kHz
View Details
2614-2624 MHz Cavity Band Pass Filter - AB2619B1221 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2619 MHz
Bandwidth 10000 kHz
View Details