Anatech Electronics, Inc. 4500 MHz Cavity Band Pass Filter AE4500B10732

Description
4500 MHz Cavity Band Pass Filter
Request a Quote
Description
4500 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4500 MHz Cavity Band Pass Filter - AE4500B10732 - Anatech Electronics, Inc.
Garfield, NJ, United States
4500 MHz Cavity Band Pass Filter
AE4500B10732
4500 MHz Cavity Band Pass Filter AE4500B10732
4500 MHz Cavity Band Pass Filter

4500 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4500B10732
Product Name 4500 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 4500 MHz
Bandwidth 1.00E6 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1870-1890 MHZ CAVITY BAND PASS FILTER - AB1880B1221 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1880 MHz
Bandwidth 20000 kHz
View Details
2084.5 MHz Cavity Band Pass Filter - AB2084B688 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details
2482-2502MHz Cavity Band Pass Filter - AB2492B1210 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2492 MHz
Bandwidth 20000 kHz
View Details
2300-2310 MHz Cavity Filter - AB2305B993 - Anatech Electronics, Inc.
Specs
Fc 2305 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details