Anatech Electronics, Inc. 400 - 6000 MHz Multiplexer AE450-900-1385-2350-5450MP1037

Description
400-6000 MHz Multiplexer
Request a Quote
Description
400-6000 MHz Multiplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
400 - 6000 MHz Multiplexer - AE450-900-1385-2350-5450MP1037 - Anatech Electronics, Inc.
Garfield, NJ, United States
400 - 6000 MHz Multiplexer
AE450-900-1385-2350-5450MP1037
400 - 6000 MHz Multiplexer AE450-900-1385-2350-5450MP1037
400-6000 MHz Multiplexer

400-6000 MHz Multiplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE450-900-1385-2350-5450MP1037
Product Name 400 - 6000 MHz Multiplexer
Device Type Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

763-768 / 793-798 MHz Cavity Duplexer - AE765-795D5408 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 14 dB
View Details
704-716 MHz / 734-746 MHz Single In/Out Duplexer - AD710-740C115 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 14 dB
View Details
7050-8550 MHz / 10700-12750 MHz /14000-15500 MHz Triplexer - AE7800-11725-14750TR1284 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss -1 dB
View Details
776-778/ 745-757 MHz Cavity Duplexer - AD782-751D356 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 14 dB
View Details