Anatech Electronics, Inc. 433MHz LC Band Pass Filter AE433B11057

Description
433MHz LC Band Pass Filter
Request a Quote
Description
433MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
433MHz LC Band Pass Filter - AE433B11057 - Anatech Electronics, Inc.
Garfield, NJ, United States
433MHz LC Band Pass Filter
AE433B11057
433MHz LC Band Pass Filter AE433B11057
433MHz LC Band Pass Filter

433MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE433B11057
Product Name 433MHz LC Band Pass Filter
Filter Type Bandpass
Fc 433 MHz
Bandwidth 30000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2427B1087 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2427 MHz
Bandwidth 12000 kHz
View Details
225 MHz Cavity Band Pass Filter with SMA (F) connectors - AB225B1351-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 225 MHz
Bandwidth 30000 kHz
View Details
5245-5855MHz Cavity Band Pass Filter - AB5550B1208 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 610000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B468 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 15000 kHz
View Details