Anatech Electronics, Inc. 4300 MHz Ceramic Band Pass Filter AE4300CB1784

Description
4300 MHz Ceramic Band Pass Filter
Request a Quote
Description
4300 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4300 MHz Ceramic Band Pass Filter - AE4300CB1784 - Anatech Electronics, Inc.
Garfield, NJ, United States
4300 MHz Ceramic Band Pass Filter
AE4300CB1784
4300 MHz Ceramic Band Pass Filter AE4300CB1784
4300 MHz Ceramic Band Pass Filter

4300 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4300CB1784
Product Name 4300 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 4300 MHz
Bandwidth 70000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4825 MHz Cavity Band Pass Filter - AB4825B1332 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4825 MHz
Bandwidth 185000 kHz
View Details
2385 MHz WiFi Cavity Band Pass Filter - AB2385B1286 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2385 MHz
Bandwidth 22000 kHz
View Details
4500-5000 MHz Cavity Band Pass Filter - AB4750B1255 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4750 MHz
Bandwidth 500000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2458B631 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 34000 kHz
View Details