Anatech Electronics, Inc. 4190 MHz Cavity Bandpass Filter AE4190B11474

Description
4190 MHz Cavity Bandpass Filter
Request a Quote
Description
4190 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4190 MHz Cavity Bandpass Filter - AE4190B11474 - Anatech Electronics, Inc.
Garfield, NJ, United States
4190 MHz Cavity Bandpass Filter
AE4190B11474
4190 MHz Cavity Bandpass Filter AE4190B11474
4190 MHz Cavity Bandpass Filter

4190 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4190B11474
Product Name 4190 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 4190 MHz
Bandwidth 15000 kHz
Insertion Loss 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

395 MHz Cavity Band Pass Filter - AB395B1334 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 395 MHz
Bandwidth 10000 kHz
View Details
2436.5 MHz Cavity Band Pass Filter - AB2436B479 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
4935 MHz Cavity Band Pass Filter - AB4935B907 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4935 MHz
Bandwidth 40000 kHz
View Details
3.4-3.6GHz Cavity Band Pass - AB3500B510 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details