Anatech Electronics, Inc. 412.5 MHz LC Bandpass Filter AE412.5B6744

Description
412.5 MHz LC Bandpass Filter
Request a Quote
Description
412.5 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
412.5 MHz LC Bandpass Filter - AE412.5B6744 - Anatech Electronics, Inc.
Garfield, NJ, United States
412.5 MHz LC Bandpass Filter
AE412.5B6744
412.5 MHz LC Bandpass Filter AE412.5B6744
412.5 MHz LC Bandpass Filter

412.5 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE412.5B6744
Product Name 412.5 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 412 MHz
Bandwidth 41000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1750-1850 MHz Cavity Band Pass Filter with SMA Female Connectors - AB1800B492-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1800 MHz
Bandwidth 100000 kHz
View Details
9500-10500 MHz Cavity Band Pass Filter - AB10000B1139 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10000 MHz
Bandwidth 1.00E6 kHz
View Details
1166-1186MHz Cavity Band Pass Filter - AB1176B1209 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 20000 kHz
View Details
2412 MHz Cavity Band Pass Filter - AB2412B498 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 11000 kHz
View Details