Anatech Electronics, Inc. 362 MHz LC Band Pass Filter AE362B5457

Description
362 MHz LC Band Pass Filter
Request a Quote
Description
362 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
362 MHz LC Band Pass Filter - AE362B5457 - Anatech Electronics, Inc.
Garfield, NJ, United States
362 MHz LC Band Pass Filter
AE362B5457
362 MHz LC Band Pass Filter AE362B5457
362 MHz LC Band Pass Filter

362 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE362B5457
Product Name 362 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 362 MHz
Bandwidth 126000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

5245-5855MHz Cavity Band Pass Filter - AB5550B1208 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 610000 kHz
View Details
2.495-2.690 GHz Cavity Bandpass with N-F Connectors - AB2592B763-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2592 MHz
Bandwidth 195000 kHz
View Details
5590 MHz Cavity Band Pass Filter - AB5590B544 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5590 MHz
Bandwidth 10000 kHz
View Details
1700-2155 MHz CavityBand Pass Filter - AB1927B1197 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1928 MHz
Bandwidth 455000 kHz
View Details