Anatech Electronics, Inc. 3550 MHz Cavity Band Pass Filter AE3550B11675

Description
3550 MHz Cavity Band Pass Filter
Request a Quote
Description
3550 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3550 MHz Cavity Band Pass Filter - AE3550B11675 - Anatech Electronics, Inc.
Garfield, NJ, United States
3550 MHz Cavity Band Pass Filter
AE3550B11675
3550 MHz Cavity Band Pass Filter AE3550B11675
3550 MHz Cavity Band Pass Filter

3550 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3550B11675
Product Name 3550 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 3550 MHz
Bandwidth 500000 kHz
Insertion Loss 1.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2390 MHz Cavity Band Pass Filter - AB2390B1010 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2390 MHz
Bandwidth 20000 kHz
View Details
1600 MHz Cavity Band Pass Filter - AB1600B902 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
2140 MHz Cavity Band Pass Filter - AB2140B1032 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
3460 MHz Cavity Band Pass Filter - AB3460B648 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3460 MHz
Bandwidth 50000 kHz
View Details