Anatech Electronics, Inc. 3450 MHz Cavity Band Pass Filter AE3450B11884

Description
3450 MHz Cavity Band Pass Filter
Request a Quote
Description
3450 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3450 MHz Cavity Band Pass Filter - AE3450B11884 - Anatech Electronics, Inc.
Garfield, NJ, United States
3450 MHz Cavity Band Pass Filter
AE3450B11884
3450 MHz Cavity Band Pass Filter AE3450B11884
3450 MHz Cavity Band Pass Filter

3450 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3450B11884
Product Name 3450 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 3450 MHz
Bandwidth 300000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2097B643 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2457B1093 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2457 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2042B1113 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 34000 kHz
View Details
2595 MHz Cavity Band Pass Filter - AB2595B1103 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2595 MHz
Bandwidth 190000 kHz
View Details