Anatech Electronics, Inc. 3337.5 MHz Cavity Band Pass Filter AE3337B1364

Description
3337.5 MHz Cavity Band Pass Filter
Request a Quote
Description
3337.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3337.5 MHz Cavity Band Pass Filter - AE3337B1364 - Anatech Electronics, Inc.
Garfield, NJ, United States
3337.5 MHz Cavity Band Pass Filter
AE3337B1364
3337.5 MHz Cavity Band Pass Filter AE3337B1364
3337.5 MHz Cavity Band Pass Filter

3337.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3337B1364
Product Name 3337.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 3338 MHz
Bandwidth 50000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2367 MHz Cavity Band Pass Filter - AB2367B925 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2367 MHz
Bandwidth 22000 kHz
View Details
2436.5 MHz Cavity Band Pass Filter - AB2436B480 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
15000 MHz Cavity Band Pass Filter - AB15000B1322 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 15000 MHz
Bandwidth 4.00E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2412B1084 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 12000 kHz
View Details