Anatech Electronics, Inc. 3270 MHz Cavity Bandpass Filter AE3270B11940

Description
3270 MHz Cavity Bandpass Filter
Request a Quote
Description
3270 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3270 MHz Cavity Bandpass Filter - AE3270B11940 - Anatech Electronics, Inc.
Garfield, NJ, United States
3270 MHz Cavity Bandpass Filter
AE3270B11940
3270 MHz Cavity Bandpass Filter AE3270B11940
3270 MHz Cavity Bandpass Filter

3270 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3270B11940
Product Name 3270 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 3270 MHz
Bandwidth 15000 kHz
Insertion Loss 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2200 - 2300 MHz Cavity Bandpass Filter For Outdoor - AB2250B1153-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
2074.5-2084.5 MHz Cavity Filter - AB2079B11210 - Anatech Electronics, Inc.
Specs
Fc 2080 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2350 MHz Cavity Band Pass - AB2350B890 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
4881.55 MHz Cavity Band Pass Filter - AB4881B522 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 50000 kHz
View Details