Anatech Electronics, Inc. 320 MHz LC Band Pass Filter AE320B11270

Description
320 MHz LC Band Pass Filter
Request a Quote
Description
320 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
320 MHz LC Band Pass Filter - AE320B11270 - Anatech Electronics, Inc.
Garfield, NJ, United States
320 MHz LC Band Pass Filter
AE320B11270
320 MHz LC Band Pass Filter AE320B11270
320 MHz LC Band Pass Filter

320 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE320B11270
Product Name 320 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 320 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.495-2.690 GHz Cavity Bandpass with N-F Connectors - AB2592B763-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2592 MHz
Bandwidth 195000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B529 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 5000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B1131 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 34000 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B857 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 220000 kHz
View Details