Anatech Electronics, Inc. 310 MHz LC Bandpass Filter AE310B10009

Description
310 MHz LC Bandpass Filter
Request a Quote
Description
310 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
310 MHz LC Bandpass Filter - AE310B10009 - Anatech Electronics, Inc.
Garfield, NJ, United States
310 MHz LC Bandpass Filter
AE310B10009
310 MHz LC Bandpass Filter AE310B10009
310 MHz LC Bandpass Filter

310 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE310B10009
Product Name 310 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 310 MHz
Bandwidth 130000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2440 MHz WiFi Cavity Band Pass Filter - AB2440B1163 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2440 MHz
Bandwidth 22000 kHz
View Details
5550-5650 MHz Cavity Band Pass Filter - AB5600B854 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5600 MHz
Bandwidth 100000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2067B1120 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 20000 kHz
View Details
2350 Cavity Band Pass Filter - AB2350B1160 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details