Anatech Electronics, Inc. 30MHz LC Band Pass Filter AE30B11019

Description
30MHz LC Band Pass Filter
Request a Quote
Description
30MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
30MHz LC Band Pass Filter - AE30B11019 - Anatech Electronics, Inc.
Garfield, NJ, United States
30MHz LC Band Pass Filter
AE30B11019
30MHz LC Band Pass Filter AE30B11019
30MHz LC Band Pass Filter

30MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE30B11019
Product Name 30MHz LC Band Pass Filter
Filter Type Bandpass
Fc 30 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2049B1114 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B617 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B1122 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2472B1096 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2472 MHz
Bandwidth 12000 kHz
View Details