Anatech Electronics, Inc. 3030 MHz Cavity Bandpass Filter AE3030B11937

Description
3030 MHz Cavity Bandpass Filter
Request a Quote
Description
3030 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3030 MHz Cavity Bandpass Filter - AE3030B11937 - Anatech Electronics, Inc.
Garfield, NJ, United States
3030 MHz Cavity Bandpass Filter
AE3030B11937
3030 MHz Cavity Bandpass Filter AE3030B11937
3030 MHz Cavity Bandpass Filter

3030 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3030B11937
Product Name 3030 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 3010 MHz
Bandwidth 15000 kHz
Insertion Loss 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2350B489 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2042B1112 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 20000 kHz
View Details
2557.5 MHz Cavity Band Pass Filter - AB2557B1336 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details
1999 MHz Cavity Band Pass Filter - AB1999B692 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 20000 kHz
View Details