Anatech Electronics, Inc. 3000 MHz Cavity Band Pass Filter AE3000B5583

Description
3000 MHz Cavity Band Pass Filter
Request a Quote
Description
3000 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3000 MHz Cavity Band Pass Filter - AE3000B5583 - Anatech Electronics, Inc.
Garfield, NJ, United States
3000 MHz Cavity Band Pass Filter
AE3000B5583
3000 MHz Cavity Band Pass Filter AE3000B5583
3000 MHz Cavity Band Pass Filter

3000 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3000B5583
Product Name 3000 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 3000 MHz
Bandwidth 6000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

3387.5 MHz Cavity Band Pass Filter - AB3387B593 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3388 MHz
Bandwidth 12000 kHz
View Details
1912 MHz Cavity Band Pass Filter - AB1912B714 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details
5225 MHz Cavity Band Pass Filter - AB5225B1319 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5225 MHz
Bandwidth 150000 kHz
View Details
5550 MHz Cavity Band Pass Filter - AB5550B565 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 20000 kHz
View Details