Anatech Electronics, Inc. 3.3 MHz LC Band Pass Filter AE3.3B5737

Description
3.3 MHz LC Band Pass Filter
Request a Quote
Description
3.3 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.3 MHz LC Band Pass Filter - AE3.3B5737 - Anatech Electronics, Inc.
Garfield, NJ, United States
3.3 MHz LC Band Pass Filter
AE3.3B5737
3.3 MHz LC Band Pass Filter AE3.3B5737
3.3 MHz LC Band Pass Filter

3.3 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3.3B5737
Product Name 3.3 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 3.3 MHz
Bandwidth 800 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2037B619 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 12000 kHz
View Details
2140 MHz Band 1 downlink LTE Band Pass Filter - AB2140B987 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
5530 MHz WiFi Cavity Filter - AB5530B541 - Anatech Electronics, Inc.
Specs
Fc 5530 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
1485 MHz Cavity Band Pass Filter - AB1485B1305 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1485 MHz
Bandwidth 40000 kHz
View Details