Anatech Electronics, Inc. 292 MHz LC Bandpass Filter AE292B6415

Description
292 MHz LC Bandpass Filter
Request a Quote
Description
292 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
292 MHz LC Bandpass Filter - AE292B6415 - Anatech Electronics, Inc.
Garfield, NJ, United States
292 MHz LC Bandpass Filter
AE292B6415
292 MHz LC Bandpass Filter AE292B6415
292 MHz LC Bandpass Filter

292 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE292B6415
Product Name 292 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 292 MHz
Bandwidth 25000 kHz
Insertion Loss 6.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

5180 MHz Cavity Band Pass Filter - AB5180B894 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5180 MHz
Bandwidth 20000 kHz
View Details
1920 MHz LTE Frequency Band 1 Cavity Band Pass Filter - AB1920B991 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1920 MHz
Bandwidth 140000 kHz
View Details
14100 MHz Cavity Band Pass Filter - AB14100B1150 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14100 MHz
Bandwidth 800000 kHz
View Details
2200-2300 MHz Cavity Band Pass Filter - AB2250B1212 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details