Anatech Electronics, Inc.
28 GHz Waveguide Filter
AE28000B1405
Description
28 GHz Waveguide Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
28 GHz Waveguide Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE28000B1405 |
|
Product Name
|
28 GHz Waveguide Filter |
|
Fc
|
28000 MHz
|
|
Bandwidth
|
600000 kHz
|
|
Insertion Loss
|
2 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2038 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1937 MHz
Bandwidth
15000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1932 MHz
Bandwidth
445000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1375 MHz
Bandwidth
50000 kHz
View Details